Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.04
|
17
in stock
|
Buy Now | |
RS Americas
from US$50.96
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$45.53
|
17
in stock
|
Buy Now | |
element14
from US$42.57
|
17
in stock
|
Buy Now | |
Electro Enterprises
from US$65.70
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$87.25
|
-
|
Buy Now | |
Sager
from US$67.47
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Slow Pulse |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Operating Current Max | 30mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Buzzers, Slow Pulse 6-28 VAC/DC, 80-95 dBA, 2.9 KHz, Panel Mount, SC Series | Mallory Sonalert SC628ANJ | RS Americas |
Transducer, Piezo, 2.9Khz, 95Dba, 28V | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 28V | element14 |
Single Tone Signal 2900 Hz Slow Pulse | Carlton-Bates |
Piezo Buzzers & Audio Indicators 6-28V SLOW PULSE | Sager |
Where can I find additional details, specifications and documents for a SC628ANJ?
Additional datasheets, footprints and schematics for SC628ANJ are listed on our Part Details page. You can also find images and similar parts to SC628ANJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC628ANJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628ANJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC628ANJ fall under?
The SC628ANJ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC628ANJ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC628ANJ you can contact the distributor directly for product support, shipping queries etc.
Is the SC628ANJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC628ANJ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Electro Enterprises have stock available or on a lead time for SC628ANJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC628ANJ often in real-time on the comparison pages.
What if I can't find stock of SC628ANJ?
You can fill out our help required form which you can use to request a quote for SC628ANJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.