Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Fast Pulse |
Supply Voltage Min | 6V |
Supply Voltage Max | 16V |
Operating Current Max | 22mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
PIEZOELECTRIC ALARM, 80 DBA (MIN.) @ 2 FT., 6 VDC, FAST PULSE, 6 TO 16, BLACK | Mallory Sonalert SC616NPR | RS Americas |
Transducer, Piezo, 2.9Khz, 95Dba, 16Vdc | Newark Electronics |
82K6484 | element14 |
Single Tone Signal 2900 Hz Fast Pulse | Carlton-Bates |
Piezo Buzzers & Audio Indicators FAST PULSE, 6-16VDC XLOUD, CUL APPRVD | Sager |
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 16VDC | Farnell |
Where can I find additional details, specifications and documents for a SC616NPR?
Additional datasheets, footprints and schematics for SC616NPR are listed on our Part Details page. You can also find images and similar parts to SC616NPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC616NPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC616NPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC616NPR fall under?
The SC616NPR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC616NPR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC616NPR you can contact the distributor directly for product support, shipping queries etc.
Is the SC616NPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC616NPR have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for SC616NPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC616NPR often in real-time on the comparison pages.
What if I can't find stock of SC616NPR?
You can fill out our help required form which you can use to request a quote for SC616NPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.