Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Fast Pulse |
Supply Voltage Min | 6V |
Supply Voltage Max | 16V |
Operating Current Max | 22mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Transducer, Piezo, 2.9Khz, 95Dba, 16Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 16VDC | element14 |
ALARM, FAST PULSE, 6-16 VDC, 80-95 DB, 2.9 KHZ, PANEL MOUNT | Mallory Sonalert SC616NP | RS Americas |
Piezo Buzzers & Audio Indicators FAST INTER 6-16V UA | Sager |
Where can I find additional details, specifications and documents for a SC616NP?
Additional datasheets, footprints and schematics for SC616NP are listed on our Part Details page. You can also find images and similar parts to SC616NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC616NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC616NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC616NP fall under?
The SC616NP is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC616NP when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC616NP you can contact the distributor directly for product support, shipping queries etc.
Is the SC616NP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC616NP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for SC616NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC616NP often in real-time on the comparison pages.
What if I can't find stock of SC616NP?
You can fill out our help required form which you can use to request a quote for SC616NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.