SC616NL Sensors & Transducers by Mallory

TRANSDUCER PIEZO 2.9KHZ 94DBA 16VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$26.66


Distributor Starting From Stock
Logo for RS Americas RS Americas US$44.25
-
Buy Now
Logo for Sager Sager US$37.94
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Alarm
Tones Continuous
Supply Voltage Min 6V
Supply Voltage Max 16V
Operating Current Max 22mA
Sound Level SPL 95dBA
Resonant Frequency 2.9kHz
Product Range -

Alternative Descriptions

Transducer, Piezo, 2.9Khz, 94Dba, 16Vdc | Newark Electronics
ALARM, CONTINUOUS TONE, 6-16 VDC, 80-95 DB, 2.9 KHZ, PANEL- WIRES | Mallory Sonalert SC616NL | RS Americas
Piezo Buzzers & Audio Indicators CONSTANT, 6-16VDC 2900HZ, CUL APPRVD | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC616NL?

Additional datasheets, footprints and schematics for SC616NL are listed on our Part Details page. You can also find images and similar parts to SC616NL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC616NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC616NL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC616NL fall under?

The SC616NL is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to SC616NL when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC616NL you can contact the distributor directly for product support, shipping queries etc.

Is the SC616NL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC616NL have stock available?

Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for SC616NL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC616NL often in real-time on the comparison pages.

What if I can't find stock of SC616NL?

You can fill out our help required form which you can use to request a quote for SC616NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay