Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.22
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 6V |
Supply Voltage Max | 16V |
Operating Current Max | 22mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Transducer, Piezo, 2.9Khz, 95Dba, 16Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 16VDC | element14 |
ALARM, CONTINUOUS TONE, 6-16 VDC, 80-95 DB, 2.9 KHZ, PANEL MOUNT | Mallory Sonalert SC616N | RS Americas |
Single Tone Signal 2900 Hz Continuous Tone | Carlton-Bates |
Piezo Buzzers & Audio Indicators LOUD CONT 6-16V | Sager |
Where can I find additional details, specifications and documents for a SC616N?
Additional datasheets, footprints and schematics for SC616N are listed on our Part Details page. You can also find images and similar parts to SC616N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC616N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC616N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC616N fall under?
The SC616N is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC616N when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC616N you can contact the distributor directly for product support, shipping queries etc.
Is the SC616N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC616N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for SC616N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC616N often in real-time on the comparison pages.
What if I can't find stock of SC616N?
You can fill out our help required form which you can use to request a quote for SC616N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.