Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Voltage | 120VAC |
---|---|
Power Rating | 500VA |
Output Current | - |
Product Range | - |
AC Power | 500VA |
Colour | White |
External Depth | 115mm |
External Length / Height | 115mm |
External Width | 115mm |
Input Voltage Max | 240V |
Input Voltage Min | 220V |
Output Voltage Max | 120V |
Output Voltage Min | 110V |
Plug Type | UK |
Secondary Power | 500VA |
Single Primary Voltage | 240V |
Single Secondary Voltage | 120V |
Transformer Mounting | Bench / Panel |
Transformer Type | Voltage Changers |
Weight | 2.83kg |
TRANSFORMER, AUTO, 500VA, 240-120V | element14 |
Where can I find additional details, specifications and documents for a SC5476/2?
Additional datasheets, footprints and schematics for SC5476/2 are listed on our Part Details page. You can also find images and similar parts to SC5476/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC5476/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC5476/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC5476/2 fall under?
The SC5476/2 is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to SC5476/2 when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC5476/2 you can contact the distributor directly for product support, shipping queries etc.
Is the SC5476/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC5476/2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SC5476/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC5476/2 often in real-time on the comparison pages.
What if I can't find stock of SC5476/2?
You can fill out our help required form which you can use to request a quote for SC5476/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.