Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 1 |
Digital IC Case | MLPD |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Ic, Dc-Dc Conv, 1Mhz, Mlpd-10, Full Reel | Newark Electronics |
24V, 3A SYNC STEP-DOWN REG | Symmetry Electronics |
VOLTAGE REGULATOR | Richardson RFPD |
Conv DC-DC Single Step Down 5.5V to 24V 10-Pin MLPD EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SC410MLTRT?
Additional datasheets, footprints and schematics for SC410MLTRT are listed on our Part Details page. You can also find images and similar parts to SC410MLTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC410MLTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC410MLTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC410MLTRT fall under?
The SC410MLTRT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to SC410MLTRT when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC410MLTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SC410MLTRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SC410MLTRT have stock available?
Authorised distributors including Newark Electronics, Symmetry Electronics, Richardson RFPD and Avnet Silica have stock available or on a lead time for SC410MLTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC410MLTRT often in real-time on the comparison pages.
What if I can't find stock of SC410MLTRT?
You can fill out our help required form which you can use to request a quote for SC410MLTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.