SC250R Sensors & Transducers by Mallory

TRANSDUCER PIEZO 2.9KHZ 80DBA 250V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$31.47


Distributor Starting From Stock
Logo for RS Americas RS Americas US$35.92
188
Buy Now
Logo for Newark Electronics Newark Electronics US$31.47
123
Buy Now
Logo for element14 element14 US$32.10
123
Buy Now
Logo for Carlton-Bates Carlton-Bates US$65.74
-
Buy Now
Logo for Sager Sager US$50.84
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Alarm
Tones Continuous
Supply Voltage Min 60V
Supply Voltage Max 250V
Operating Current Max 18mA
Sound Level SPL 80dBA
Resonant Frequency 2.9kHz
Product Range -

Alternative Descriptions

Alarm, 60 To 250, 68 Db (Min.), Panel, 2900 Hz + 500 Hz, Nylon, 1.687 In. | Mallory Sonalert SC250R | RS Americas
Transducer, Piezo, 2.9Khz, 80Dba, 250V | Newark Electronics
TRANSDUCER, PIEZO, 2.9KHZ, 80DBA, 250V | element14
Single Tone Signal 2900 Hz Continuous Tone | Carlton-Bates
Piezo Buzzers & Audio Indicators CONSTANT, 60-250V MED, CUL APPRVD | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC250R?

Additional datasheets, footprints and schematics for SC250R are listed on our Part Details page. You can also find images and similar parts to SC250R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC250R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC250R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC250R fall under?

The SC250R is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to SC250R when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC250R you can contact the distributor directly for product support, shipping queries etc.

Is the SC250R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC250R have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for SC250R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC250R often in real-time on the comparison pages.

What if I can't find stock of SC250R?

You can fill out our help required form which you can use to request a quote for SC250R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay