SC250JR Sensors & Transducers by Mallory

TRANSDUCER PIEZO 2.9KHZ 78DBA 250V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$41.27


Distributor Starting From Stock
Logo for RS Americas RS Americas US$78.25
4
Buy Now
Logo for Newark Electronics Newark Electronics US$41.27
-
Buy Now
Logo for element14 element14 US$54.86
-
Buy Now
Logo for Sager Sager US$66.05
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Alarm
Tones Slow Pulse
Supply Voltage Min 60V
Supply Voltage Max 250V
Operating Current Max 13mA
Sound Level SPL 78dBA
Resonant Frequency 2.9kHz
Product Range -

Alternative Descriptions

Audible Alarm, Slow Pulse, 60-250VAC/VDC, 4-13mA, 80-86dBA at 2ft., Nylon, Black | Mallory Sonalert SC250JR | RS Americas
Transducer, Piezo, 2.9Khz, 78Dba, 250V | Newark Electronics
TRANSDUCER, PIEZO, 2.9KHZ, 78DBA, 250V | element14
Piezo Buzzers & Audio Indicators SLOW PULSE, 60-250V 2900HZ, MEDIUM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC250JR?

Additional datasheets, footprints and schematics for SC250JR are listed on our Part Details page. You can also find images and similar parts to SC250JR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC250JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC250JR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC250JR fall under?

The SC250JR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to SC250JR when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC250JR you can contact the distributor directly for product support, shipping queries etc.

Is the SC250JR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC250JR have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for SC250JR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC250JR often in real-time on the comparison pages.

What if I can't find stock of SC250JR?

You can fill out our help required form which you can use to request a quote for SC250JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay