Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 60V |
Supply Voltage Max | 250V |
Operating Current Max | 16mA |
Sound Level SPL | 78dBA |
Resonant Frequency | 1.9kHz |
Product Range | - |
Alarm, 60 To 250, 55/65 Dba (Min.) @ 2 Ft. And 60 Vac/Dc, Panel, Black, | Mallory Sonalert SC250ER | RS Americas |
Transducer, Piezo, 1.9Khz, 78Dba, 250V | Newark Electronics |
82K6472 | element14 |
Piezo Buzzers & Audio Indicators CONSTANT, 60-250V 1900HZ, SOFT | Sager |
TRANSDUCER, PIEZO, 1.9KHZ, 78DBA, 250V | Farnell |
Where can I find additional details, specifications and documents for a SC250ER?
Additional datasheets, footprints and schematics for SC250ER are listed on our Part Details page. You can also find images and similar parts to SC250ER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC250ER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC250ER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC250ER fall under?
The SC250ER is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC250ER when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC250ER you can contact the distributor directly for product support, shipping queries etc.
Is the SC250ER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC250ER have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for SC250ER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC250ER often in real-time on the comparison pages.
What if I can't find stock of SC250ER?
You can fill out our help required form which you can use to request a quote for SC250ER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.