Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.18
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 60V |
Supply Voltage Max | 250V |
Operating Current Max | 16mA |
Sound Level SPL | 72dBA |
Resonant Frequency | 1.9kHz |
Product Range | - |
Piezo Buzzers & Audio Indicators CONSTANT, 60-250V 1900HZ, CUL APPRVD | Sager |
Alarm, 60 To 250, 60 Dba @ 2 Ft. And 60 V Ac/Dc, Panel, 1900 Hz + 300 Hz, | Mallory Sonalert SC250DR | RS Americas |
Transducer, Piezo, 1.9Khz, 72Dba, 250V | Newark Electronics |
TRANSDUCER, PIEZO, 1.9KHZ, 72DBA, 250V | element14 |
╪42.9 x 32.9 mm 60 dB 1.9 kHz Panel Mount Screw Terminal Piezo Buzzer | Future Electronics |
Where can I find additional details, specifications and documents for a SC250DR?
Additional datasheets, footprints and schematics for SC250DR are listed on our Part Details page. You can also find images and similar parts to SC250DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC250DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC250DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC250DR fall under?
The SC250DR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC250DR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC250DR you can contact the distributor directly for product support, shipping queries etc.
Is the SC250DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC250DR have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SC250DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC250DR often in real-time on the comparison pages.
What if I can't find stock of SC250DR?
You can fill out our help required form which you can use to request a quote for SC250DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.