Status: | Active |
---|---|
Series: | SC2200 |
RoHS: | Unknown |
Ease of Use Integrated RFIN/RFOUT Solution |
Integrated RFIN/RFOUT Solution |
Smaller Total System Form Factor (24mm x 26mm) |
Reduces System Power Consumption and OPEX |
Reduces BOM Costs and Total Volume Smaller Power Supply, Heat Sink, and Enclosure Lower Back-Off Reduces Transistor Costs |
Smaller Power Supply, Heat Sink, and Enclosure |
Lower Back-Off Reduces Transistor Costs |
Frequency Range: 698MHz–2700MHz |
Integrated Preamp and Single-Ended RF I/Os |
Single +1.8V Supply Voltage |
External Reference Clock Support: 10, 13, 15.36, 19.2, 20, 26, and 30.72MHz |
10, 13, 15.36, 19.2, 20, 26, and 30.72MHz |
Packaged in 11mm x 11mm SAWN QFN Package |
Operating Case Temperature: -40°C to +100°C |
RoHS, Green, REACH, and ISO9001 Compliant |
Dual-Path RFIN/RFOUT Linearizer in CMOS SoC |
Fully Adaptive Correction |
Up to 28dB ACLR and 38dB IMD Improvement (1) |
1.2MHz < BWSIG ≤ 60MHz |
Power Consumption: Duty-Cycled (10%) Feedback: 1500mW (Dual-Path) 100% Adaptation: 1.95W (Dual-Path) |
Duty-Cycled (10%) Feedback: 1500mW (Dual-Path) |
100% Adaptation: 1.95W (Dual-Path) |
Frequency Range (MHz) | 698 to 2700 |
---|---|
Input Signal Bandwidth (MHz) (min) | 1.2 |
Input Signal Bandwidth (MHz) (max) | 60 |
PA Architecture | Class ABDoherty |
Paths | 2 |
VSUPPLY (V) | 1.8 |
Footprint (mm x mm) | 11 x 11 |
Package/Pins | SAWN QFN HYBRID/80 |
Oper. Temp. (°C) | -40 to +100 |
BudgetaryPrice (See Notes) | 80.06 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | SC2200 |
Application Sub Type | Dual Path Linearizer |
Kit Contents | Eval Board SC2200 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVK, dual-RFPAL, 698-960MHz | Analog Devices |
Eval Board, 698-960Mhz 2 Path Linearizer | Newark Electronics |
EVAL BOARD, 698-960MHZ 2 PATH LINEARIZER | element14 |
Where can I find additional details, specifications and documents for a SC2200-EVK900 ?
Additional datasheets, footprints and schematics for SC2200-EVK900 are listed on our Part Details page. You can also find images and similar parts to SC2200-EVK900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC2200-EVK900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC2200-EVK900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC2200-EVK900 you can contact the distributor directly for product support, shipping queries etc.
Is the SC2200-EVK900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC2200-EVK900 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SC2200-EVK900 .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC2200-EVK900 often in real-time on the comparison pages.
What if I can't find stock of SC2200-EVK900 ?
You can fill out our help required form which you can use to request a quote for SC2200-EVK900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.