Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MLPQ |
No. of Pins | 13Pins |
Output Current | 500mA |
Output Voltage Min | 800mV |
MSL | - |
Conv DC-DC Single Step Down 2.9V to 5.5V 13-Pin MLPQ EP T/R | Avnet Silica |
Dc-Dc Converter, Full Reel | Newark Electronics |
SC195 INTEGRATED WITH PASSIVE | Future Electronics |
IC, DC-DC CONV | element14 |
VOLTAGE REGULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a SC202AMLTRT?
Additional datasheets, footprints and schematics for SC202AMLTRT are listed on our Part Details page. You can also find images and similar parts to SC202AMLTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC202AMLTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC202AMLTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC202AMLTRT fall under?
The SC202AMLTRT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to SC202AMLTRT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC202AMLTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SC202AMLTRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC202AMLTRT have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, element14 and Symmetry Electronics have stock available or on a lead time for SC202AMLTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC202AMLTRT often in real-time on the comparison pages.
What if I can't find stock of SC202AMLTRT?
You can fill out our help required form which you can use to request a quote for SC202AMLTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.