Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.65
|
No stock
|
Buy Now |
No. of Contacts | - |
---|---|
Connector Type | Adaptor |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | - |
Contact Plating | - |
Connector Mounting Orientation | PC Board |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Pin Format | ZIF |
PROGRAMMER SOCKET, 5X7MM | Farnell |
Where can I find additional details, specifications and documents for a SC2000?
Additional datasheets, footprints and schematics for SC2000 are listed on our Part Details page. You can also find images and similar parts to SC2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC2000 fall under?
The SC2000 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to SC2000 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC2000 you can contact the distributor directly for product support, shipping queries etc.
Is the SC2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC2000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SC2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC2000 often in real-time on the comparison pages.
What if I can't find stock of SC2000?
You can fill out our help required form which you can use to request a quote for SC2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.