Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | SC1905 |
Application Sub Type | Power Amplifier Linearizer |
Kit Contents | Evaluation Kit SC1905 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EVK RFPAL 2300-2700 MHz | Analog Devices |
Eval Kit, Rf Power Amplifier Linearizer | Newark Electronics |
EVAL KIT, RF POWER AMPLIFIER LINEARIZER | element14 |
Where can I find additional details, specifications and documents for a SC1905-EVK2400?
Additional datasheets, footprints and schematics for SC1905-EVK2400 are listed on our Part Details page. You can also find images and similar parts to SC1905-EVK2400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC1905-EVK2400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC1905-EVK2400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC1905-EVK2400 fall under?
The SC1905-EVK2400 is listed under Maxim Integrated Parts.
Can I view similar or alternative parts?
You can view similar parts to SC1905-EVK2400 when available in the Maxim Integrated Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC1905-EVK2400 you can contact the distributor directly for product support, shipping queries etc.
Is the SC1905-EVK2400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC1905-EVK2400 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SC1905-EVK2400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC1905-EVK2400 often in real-time on the comparison pages.
What if I can't find stock of SC1905-EVK2400?
You can fill out our help required form which you can use to request a quote for SC1905-EVK2400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.