Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | I2C to SPI |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
Interface Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SC18IS602BIPW/S8HP, I/OControllers | RS |
I2C TO SPI BRIDGE, -40 TO 85DEG C | element14 |
I2C To Spi Bridge, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a SC18IS602BIPW/S8HP?
Additional datasheets, footprints and schematics for SC18IS602BIPW/S8HP are listed on our Part Details page. You can also find images and similar parts to SC18IS602BIPW/S8HP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC18IS602BIPW/S8HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC18IS602BIPW/S8HP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC18IS602BIPW/S8HP fall under?
The SC18IS602BIPW/S8HP is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to SC18IS602BIPW/S8HP when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC18IS602BIPW/S8HP you can contact the distributor directly for product support, shipping queries etc.
Is the SC18IS602BIPW/S8HP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC18IS602BIPW/S8HP have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SC18IS602BIPW/S8HP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC18IS602BIPW/S8HP often in real-time on the comparison pages.
What if I can't find stock of SC18IS602BIPW/S8HP?
You can fill out our help required form which you can use to request a quote for SC18IS602BIPW/S8HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.