Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
4,866
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
9,000
in stock
|
Buy Now | |
element14
from US$0.62
|
4,866
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.45
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
4,097
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
1,521
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1.5A |
Switching Frequency | 2.5MHz |
SC189 Series 5.5 V 3 MHz 1.5 A 1Buck Surface Mount Switching Regulator - SOT-23 | Future Electronics |
DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C | element14 |
2.5MHz-1.5A SYNC STEP DOWN REG | Symmetry Electronics |
Dc/Dc Conv, Sync Buck, 2.5Mhz, 125Deg C | Newark Electronics |
IC: PMIC | Transfer Multisort Elektronik |
Conv DC-DC Single Step Down 2.9V to 5.5V 6-Pin MLPD-UT T/R | Avnet America |
VOLTAGE REGULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a SC189ZSKTRT?
Additional datasheets, footprints and schematics for SC189ZSKTRT are listed on our Part Details page. You can also find images and similar parts to SC189ZSKTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC189ZSKTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC189ZSKTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC189ZSKTRT fall under?
The SC189ZSKTRT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to SC189ZSKTRT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC189ZSKTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SC189ZSKTRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC189ZSKTRT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Symmetry Electronics and Newark Electronics have stock available or on a lead time for SC189ZSKTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC189ZSKTRT often in real-time on the comparison pages.
What if I can't find stock of SC189ZSKTRT?
You can fill out our help required form which you can use to request a quote for SC189ZSKTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.