Prices starting from US$0.44
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1.5A |
Switching Frequency | 2.5MHz |
IC: PMIC | Transfer Multisort Elektronik |
2.5Mhz-1.5A Sync Step Down Reg |Semtech SC189ASKTRT | Newark Electronics |
SC189 Series 2.9 - 5.5 V 2.5 MHz 1.5 A 3.3 Vout Step Down Regulator - SOT-23-5 | Future Electronics |
DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C | element14 |
2.5MHz-1.5A SYNC STEP DOWN REG | Symmetry Electronics |
VOLTAGE REGULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a SC189ASKTRT?
Additional datasheets, footprints and schematics for SC189ASKTRT are listed on our Part Details page. You can also find images and similar parts to SC189ASKTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC189ASKTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC189ASKTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC189ASKTRT fall under?
The SC189ASKTRT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to SC189ASKTRT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC189ASKTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SC189ASKTRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC189ASKTRT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, element14 and Symmetry Electronics have stock available or on a lead time for SC189ASKTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC189ASKTRT often in real-time on the comparison pages.
What if I can't find stock of SC189ASKTRT?
You can fill out our help required form which you can use to request a quote for SC189ASKTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.