Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.09
|
739
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
14,231
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
11,786
in stock
|
Buy Now | |
element14
from US$1.94
|
11,786
in stock
|
Buy Now | |
Farnell
from US$1.84
|
11,786
in stock
|
Buy Now | |
Micros
from US$2.73
|
288
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.20
|
178
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Data Rate | 5Mbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +95°C |
Supply Voltage Range | 3V to 3.6V |
UART Features | 64-byte FIFO I2C Bus or SPI Interface Selectable |
Uart Interface, 1, 5 Mbps, 3 V, 3.6 V, Tssop, 16 Rohs Compliant: Yes |Nxp SC16IS740IPW,112 | Newark Electronics |
IC, UART FIFO 5MBPS 3.6V 16TSSOP | element14 |
SC16IS740IPW,112, UARTs | RS |
Single UART | Micros |
IC: interface | Transfer Multisort Elektronik |
SC16IS740 Series I2C Bus / SPI Interface 5 Mbps Single Channel UART - TSSOP-16 | Future Electronics |
UART 1-CH 64Byte FIFO 2.5V/3.3V 16-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a SC16IS740IPW 112?
Additional datasheets, footprints and schematics for SC16IS740IPW 112 are listed on our Part Details page. You can also find images and similar parts to SC16IS740IPW 112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC16IS740IPW 112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC16IS740IPW 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC16IS740IPW 112 fall under?
The SC16IS740IPW 112 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SC16IS740IPW 112 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC16IS740IPW 112 you can contact the distributor directly for product support, shipping queries etc.
Is the SC16IS740IPW 112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC16IS740IPW 112 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SC16IS740IPW 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC16IS740IPW 112 often in real-time on the comparison pages.
What if I can't find stock of SC16IS740IPW 112?
You can fill out our help required form which you can use to request a quote for SC16IS740IPW 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.