Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Chirp |
Supply Voltage Min | 30V |
Supply Voltage Max | 120V |
Operating Current Max | 22mA |
Sound Level SPL | 80dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Audio Warning Device, Alarm, Electro-Acoustic, Chirp,30-120VAC Sup,22mA, Panel Mnt | Mallory Sonalert SC110Q | RS Americas |
Transducer, Piezo, 2.9Khz, 80Dba, 120Vac | Newark Electronics |
Piezo Buzzers & Audio Indicators MED CHIRP 30-120V | Sager |
Where can I find additional details, specifications and documents for a SC110Q?
Additional datasheets, footprints and schematics for SC110Q are listed on our Part Details page. You can also find images and similar parts to SC110Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC110Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC110Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC110Q fall under?
The SC110Q is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC110Q when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC110Q you can contact the distributor directly for product support, shipping queries etc.
Is the SC110Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC110Q have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for SC110Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC110Q often in real-time on the comparison pages.
What if I can't find stock of SC110Q?
You can fill out our help required form which you can use to request a quote for SC110Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.