SC110PR Sensors & Transducers by Mallory

TRANSDUCER PIEZO 2.9KHZ 80DBA 120V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$41.16


Distributor Starting From Stock
Logo for RS Americas RS Americas US$49.75
25
Buy Now
Logo for Newark Electronics Newark Electronics US$41.16
-
Buy Now
Logo for element14 element14 US$41.68
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$49.40
-
Buy Now
Logo for Sager Sager US$65.87
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Alarm
Tones Fast Pulse
Supply Voltage Min 30V
Supply Voltage Max 120V
Operating Current Max 19mA
Sound Level SPL 80dBA
Resonant Frequency 2.9kHz
Product Range -

Alternative Descriptions

Piezoelectric Alarm, 68 Dba (Min.) @ 2 Ft., 30 Vac/Vdc, Fast Pulse, Panel Mount | Mallory Sonalert SC110PR | RS Americas
Transducer, Piezo, 2.9Khz, 80Dba, 120V | Newark Electronics
82K6469 | element14
Single Tone Signal 2900 Hz Fast Pulse | Carlton-Bates
Piezo Buzzers & Audio Indicators FAST PULSE, 30-120V MED, CUL APPRVD | Sager
TRANSDUCER, PIEZO, 2.9KHZ, 80DBA, 120V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC110PR?

Additional datasheets, footprints and schematics for SC110PR are listed on our Part Details page. You can also find images and similar parts to SC110PR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC110PR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC110PR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC110PR fall under?

The SC110PR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to SC110PR when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC110PR you can contact the distributor directly for product support, shipping queries etc.

Is the SC110PR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC110PR have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for SC110PR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC110PR often in real-time on the comparison pages.

What if I can't find stock of SC110PR?

You can fill out our help required form which you can use to request a quote for SC110PR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay