Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.07
|
7
in stock
|
Buy Now | |
RS Americas
from US$40.05
|
172
in stock
|
Buy Now | |
Sager
from US$35.38
|
46
in stock
|
Buy Now | |
Carlton-Bates
from US$47.38
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$71.12
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$70.50
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$40.99
|
7
in stock
|
Buy Now | |
element14
from US$42.70
|
7
in stock
|
Buy Now | |
Future Electronics
from US$70.35
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 30V |
Supply Voltage Max | 120V |
Operating Current Max | 24mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Alarm, 30 To 120 V Ac/Dc, 80 Dba (Min.) @ 30 V Ac/Dc, Panel Mount, Black, | Mallory Sonalert SC110NR | RS Americas |
Piezo Buzzers & Audio Indicators CONSTANT, 30-120V XLOUD, CUL APPRVD | Sager |
Single Tone Signal 2900 Hz Continuous Tone | Carlton-Bates |
MALLORY SONALERT SC110NR | Rapid Electronics |
Transducer, Piezo, 2.9Khz, 95Dba, 120V | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 120V | element14 |
Audible Alarm 2900Hz 95dB 30-120V Continuous | Future Electronics |
Where can I find additional details, specifications and documents for a SC110NR?
Additional datasheets, footprints and schematics for SC110NR are listed on our Part Details page. You can also find images and similar parts to SC110NR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC110NR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC110NR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC110NR fall under?
The SC110NR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC110NR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC110NR you can contact the distributor directly for product support, shipping queries etc.
Is the SC110NR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC110NR have stock available?
Authorised distributors including RS Americas, Sager, Carlton-Bates, Rapid Electronics and Chip One Stop have stock available or on a lead time for SC110NR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC110NR often in real-time on the comparison pages.
What if I can't find stock of SC110NR?
You can fill out our help required form which you can use to request a quote for SC110NR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.