SC110NPR Sensors & Transducers by Mallory

TRANSDUCER PIEZO 2.9KHZ 95DBA 120V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$35.83


Distributor Starting From Stock
Logo for Carlton-Bates Carlton-Bates US$48.00
47
Buy Now
Logo for RS Americas RS Americas US$41.80
40
Buy Now
Logo for Newark Electronics Newark Electronics US$41.52
9
Buy Now
Logo for element14 element14 US$43.33
9
Buy Now
Logo for Future Electronics Future Electronics US$71.26
-
Buy Now
Logo for Sager Sager US$35.83
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Alarm
Tones Fast Pulse
Supply Voltage Min 30V
Supply Voltage Max 120V
Operating Current Max 24mA
Sound Level SPL 95dBA
Resonant Frequency 2.9kHz
Product Range -

Alternative Descriptions

Single Tone Signal 2900 Hz Fast Pulse | Carlton-Bates
Piezoelectric Alarm, 80 Dba (Min.) @ 2 Ft., 30 Vac/Vdc, Fast Pulse, Panel Mount | Mallory Sonalert SC110NPR | RS Americas
Transducer, Piezo, 2.9Khz, 95Dba, 120V | Newark Electronics
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 120V | element14
Buzzer | Future Electronics
Piezo Buzzers & Audio Indicators FAST PULSE, 30-120V XLOUD, CUL APPRVD | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC110NPR?

Additional datasheets, footprints and schematics for SC110NPR are listed on our Part Details page. You can also find images and similar parts to SC110NPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC110NPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC110NPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC110NPR fall under?

The SC110NPR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to SC110NPR when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC110NPR you can contact the distributor directly for product support, shipping queries etc.

Is the SC110NPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC110NPR have stock available?

Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SC110NPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC110NPR often in real-time on the comparison pages.

What if I can't find stock of SC110NPR?

You can fill out our help required form which you can use to request a quote for SC110NPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay