Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.04
|
33
in stock
|
Buy Now | |
RS Americas
from US$52.35
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$47.34
|
33
in stock
|
Buy Now | |
element14
from US$47.98
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$80.47
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$79.30
|
25
in stock
|
Buy Now | |
Sager
from US$76.21
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Fast Pulse |
Supply Voltage Min | 30V |
Supply Voltage Max | 120V |
Operating Current Max | 24mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Buzzers, Fast Pulse Alarm , 30 to 120V AC/DC, Panel Mount, 95 dBA, SC Series | Mallory Sonalert SC110NP | RS Americas |
Transducer, Piezo, 2.9Khz, 95Dba, 120V | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 120V | element14 |
MALLORY SONALERT SC110NP | Rapid Electronics |
Piezo Buzzers & Audio Indicators FAST INTER 30-120V | Sager |
Where can I find additional details, specifications and documents for a SC110NP?
Additional datasheets, footprints and schematics for SC110NP are listed on our Part Details page. You can also find images and similar parts to SC110NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC110NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC110NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC110NP fall under?
The SC110NP is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC110NP when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC110NP you can contact the distributor directly for product support, shipping queries etc.
Is the SC110NP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC110NP have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for SC110NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC110NP often in real-time on the comparison pages.
What if I can't find stock of SC110NP?
You can fill out our help required form which you can use to request a quote for SC110NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.