Prices starting from US$39.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$50.81 |
25
|
Buy Now | |
RS Americas | US$52.72 |
302
|
Buy Now | |
Newark Electronics | US$45.75 |
25
|
Buy Now | |
element14 | US$48.26 |
25
|
Buy Now | |
Rapid Electronics | US$80.62 |
24
|
Buy Now | |
Chip One Stop | US$78.80 |
24
|
Buy Now | |
Future Electronics | US$78.12 |
-
|
Buy Now | |
Carlton-Bates | US$97.29 |
-
|
Buy Now | |
Sager | US$39.28 |
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 30V |
Supply Voltage Max | 120V |
Operating Current Max | 24mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Buzzers, Loud Continuous Alarm , 30 to 120 V, Panel, 90 to 102 dBA, SC Series | Mallory Sonalert SC110N | RS Americas |
Transducer, Piezo, 2.9Khz, 95Dba, 120V | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 120V | element14 |
MALLORY SONALERT SC110N | Rapid Electronics |
SC Series 30VDC 30VAC 2400Hz to 3400Hz Circular Panel Mount Piezo Buzzer | Future Electronics |
Single Tone Signal 2900 Hz Continuous Tone | Carlton-Bates |
Piezo Buzzers & Audio Indicators LOUD CONT 30-120V | Sager |
Where can I find additional details, specifications and documents for a SC110N?
Additional datasheets, footprints and schematics for SC110N are listed on our Part Details page. You can also find images and similar parts to SC110N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC110N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC110N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC110N fall under?
The SC110N is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC110N when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC110N you can contact the distributor directly for product support, shipping queries etc.
Is the SC110N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC110N have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for SC110N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC110N often in real-time on the comparison pages.
What if I can't find stock of SC110N?
You can fill out our help required form which you can use to request a quote for SC110N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.