Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.71
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 30V |
Supply Voltage Max | 120V |
Operating Current Max | 20mA |
Sound Level SPL | 80dBA |
Resonant Frequency | 4.5kHz |
Product Range | - |
Alarm, 30 To 120, 68 Db(A) (Min.) @ 30 Vac/Vdc, Panel Mount, 4500 Hz + 500 Hz, | Mallory Sonalert SC110HR | RS Americas |
Transducer, Piezo, 4.5Khz, 80Dba, 120V | Newark Electronics |
TRANSDUCER, PIEZO, 4.5KHZ, 80DBA, 120V | element14 |
Single Tone Signal 4500 Hz Continuous Tone | Carlton-Bates |
Piezo Buzzers & Audio Indicators CONSTANT, 30-120V 4500HZ, CUL APPRVD | Sager |
Where can I find additional details, specifications and documents for a SC110HR?
Additional datasheets, footprints and schematics for SC110HR are listed on our Part Details page. You can also find images and similar parts to SC110HR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC110HR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC110HR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC110HR fall under?
The SC110HR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC110HR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC110HR you can contact the distributor directly for product support, shipping queries etc.
Is the SC110HR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC110HR have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for SC110HR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC110HR often in real-time on the comparison pages.
What if I can't find stock of SC110HR?
You can fill out our help required form which you can use to request a quote for SC110HR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.