Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Fast Pulse |
Supply Voltage Min | 30V |
Supply Voltage Max | 120V |
Operating Current Max | 20mA |
Sound Level SPL | 75dBA |
Resonant Frequency | 1.9kHz |
Product Range | - |
Buzzer, Fast Pulse, 30-120VAC/VDC, 6-20mA, 66-81dBA at 2 ft., Nylon, Black | Mallory Sonalert SC110DPR | RS Americas |
Transducer, Piezo, 1.9Khz, 75Dba, 120V | Newark Electronics |
Buzzers Indicator, Internally Driven Piezo 6 20mA 2kHz 60dB 30V, 61cm | Future Electronics |
Piezo Buzzers & Audio Indicators FAST PULSE, 30-120V 1900HZ, CUL APPRVD | Sager |
Where can I find additional details, specifications and documents for a SC110DPR?
Additional datasheets, footprints and schematics for SC110DPR are listed on our Part Details page. You can also find images and similar parts to SC110DPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC110DPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC110DPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC110DPR fall under?
The SC110DPR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC110DPR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC110DPR you can contact the distributor directly for product support, shipping queries etc.
Is the SC110DPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC110DPR have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Sager have stock available or on a lead time for SC110DPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC110DPR often in real-time on the comparison pages.
What if I can't find stock of SC110DPR?
You can fill out our help required form which you can use to request a quote for SC110DPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.