Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.47
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 30V |
Supply Voltage Max | 120V |
Operating Current Max | 19mA |
Sound Level SPL | 80dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Transducer, Piezo, 2.9Khz, 80Dba, 120V | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 80DBA, 120V | element14 |
Buzzers, Continuous, 30-120 VAC/DC, 68-80 dBA, 2.9 KHz, Panel Mount, SC Series | Mallory Sonalert SC110 | RS Americas |
Piezo Buzzers & Audio Indicators MED CONT 30-120V | Sager |
SC Series 30VDC/30VAC 120VDC/120VAC 19mA 68dBA Speaker | Future Electronics |
Where can I find additional details, specifications and documents for a SC110?
Additional datasheets, footprints and schematics for SC110 are listed on our Part Details page. You can also find images and similar parts to SC110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC110 fall under?
The SC110 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC110 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC110 you can contact the distributor directly for product support, shipping queries etc.
Is the SC110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC110 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for SC110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC110 often in real-time on the comparison pages.
What if I can't find stock of SC110?
You can fill out our help required form which you can use to request a quote for SC110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.