Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | - |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | - |
Input Voltage DC Max | 24V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 24.38mm |
Height | 8.5mm |
Depth | 27.94mm |
Approval Bodies | CSA UL VDE |
Approvals & Standards | CSA UL |
Isolation Voltage | 2.25kV |
DC DC, ISOLATED, 5VDC 3A | element14 |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 5 V, 3 A Rohs Compliant: Yes |Ge Critical Power SC003A0A91Z | Newark Electronics |
Where can I find additional details, specifications and documents for a SC003A0A91Z?
Additional datasheets, footprints and schematics for SC003A0A91Z are listed on our Part Details page. You can also find images and similar parts to SC003A0A91Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC003A0A91Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC003A0A91Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC003A0A91Z fall under?
The SC003A0A91Z is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SC003A0A91Z when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC003A0A91Z you can contact the distributor directly for product support, shipping queries etc.
Is the SC003A0A91Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC003A0A91Z have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for SC003A0A91Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC003A0A91Z often in real-time on the comparison pages.
What if I can't find stock of SC003A0A91Z?
You can fill out our help required form which you can use to request a quote for SC003A0A91Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.