Status: | Unknown |
---|---|
Series: | AHDP Series |
RoHS: | Unknown |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.04
|
74
in stock
|
Buy Now | |
Powell Electronics
from US$6.24
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$5.50
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
74
in stock
|
Buy Now | |
element14
from US$6.33
|
74
in stock
|
Buy Now | |
Avnet America
from US$9.64
|
-
|
Buy Now | |
RS Americas
from US$8.41
|
-
|
Buy Now | |
TTI Europe
from US$5.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | AHDP Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 7AWG |
Wire Size AWG Min | 10AWG |
Contact Plating | Silver Plated Contacts |
AHDP Series Copper Alloy Silver Plated 7 - 10 AWG 3.6 mm Radsok Pin Contact | Future Electronics |
Circular Contact, Socket, 10-7Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SOCKET, 10-7AWG, CRIMP | element14 |
Size 8 (3.6mm) Crimp Socket Contact | Avnet America |
Size 8 (3.6mm) Crimp Socket Contact | Amphenol Sine Systems SC000346 | RS Americas |
Where can I find additional details, specifications and documents for a SC000346?
Additional datasheets, footprints and schematics for SC000346 are listed on our Part Details page. You can also find images and similar parts to SC000346 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC000346 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC000346 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC000346 fall under?
The SC000346 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to SC000346 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC000346 you can contact the distributor directly for product support, shipping queries etc.
Is the SC000346 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC000346 have stock available?
Authorised distributors including Powell Electronics, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SC000346.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC000346 often in real-time on the comparison pages.
What if I can't find stock of SC000346?
You can fill out our help required form which you can use to request a quote for SC000346 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.