Status: | Unknown |
---|---|
Series: | AHDP Series |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.19
|
90
in stock
|
Buy Now | |
Powell Electronics
from US$2.72
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
90
in stock
|
Buy Now | |
element14
from US$2.71
|
90
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
-
|
Buy Now | |
Avnet America
from US$4.20
|
-
|
Buy Now | |
RS Americas
from US$3.64
|
-
|
Buy Now | |
TTI Europe
from US$2.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | AHDP Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 7AWG |
Wire Size AWG Min | 10AWG |
For Use With | Amphenol DuraMate AHD Series Circular Connectors |
Circular Contact, Pin, 10-7Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, PIN, 10-7AWG, CRIMP | element14 |
AHDP Series Copper Alloy Silver Plated 7 - 10 AWG 3.6 mm Solid Pin Contact | Future Electronics |
Size 8 (3.6mm) Crimp Pin Contact | Avnet America |
Size 8 (3.6mm) Crimp Pin Contact | Amphenol Sine Systems SC000345 | RS Americas |
Where can I find additional details, specifications and documents for a SC000345?
Additional datasheets, footprints and schematics for SC000345 are listed on our Part Details page. You can also find images and similar parts to SC000345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC000345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC000345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC000345 fall under?
The SC000345 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to SC000345 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC000345 you can contact the distributor directly for product support, shipping queries etc.
Is the SC000345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC000345 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SC000345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC000345 often in real-time on the comparison pages.
What if I can't find stock of SC000345?
You can fill out our help required form which you can use to request a quote for SC000345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.