SC-L-PGT2-04-GN Cable by Amphenol

CABLE JOINT 4POLE 450V 8.6-10.5MM

Status: Unknown
Series: FICX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.59

Distributor Stock
Logo for Newark
Newark
from US$16.29
42
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$9.67
180
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.35
180
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$29.96
-
Buy Now

Specifications

Cable Diameter 10.5mm
Colour Green
Conductor Area CSA 2.5mm²
Product Range FICX Series
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Circular Connector | Rapid Electronics
Cable Joint, 4Pole, 450V, 8.6-10.5Mm | Newark Electronics
Tee-Style PGT2 Screw-In Cable Joiner for 8.5mm to 10.5mm Cable Range Polyamide 66 Black 4 Pole | Avnet America
Connector, FICXPGT2-04 GREEN SEALPGT2 4P SCREW O.D. 8.6~10.5MM | Amphenol LTW Technology SC-L-PGT2-04-GN | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC-L-PGT2-04-GN?

Additional datasheets, footprints and schematics for SC-L-PGT2-04-GN are listed on our Part Details page. You can also find images and similar parts to SC-L-PGT2-04-GN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC-L-PGT2-04-GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-L-PGT2-04-GN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC-L-PGT2-04-GN fall under?

The SC-L-PGT2-04-GN is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to SC-L-PGT2-04-GN when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC-L-PGT2-04-GN you can contact the distributor directly for product support, shipping queries etc.

Is the SC-L-PGT2-04-GN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC-L-PGT2-04-GN have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SC-L-PGT2-04-GN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC-L-PGT2-04-GN often in real-time on the comparison pages.

What if I can't find stock of SC-L-PGT2-04-GN?

You can fill out our help required form which you can use to request a quote for SC-L-PGT2-04-GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay