Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.45
Connector to Connector | Type C Plug to Type C Plug |
---|---|
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
USB Standard | USB 3.1 |
Jacket Color | Black |
USB 3.1 Cable Assembly Type C to Type C 1m | Stewart Connector SC-3CCK010M | RS Americas |
Usb Cable, 3.1 Type C - C Plug, 3.3Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a SC-3CCK010M?
Additional datasheets, footprints and schematics for SC-3CCK010M are listed on our Part Details page. You can also find images and similar parts to SC-3CCK010M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-3CCK010M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-3CCK010M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-3CCK010M fall under?
The SC-3CCK010M is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to SC-3CCK010M when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-3CCK010M you can contact the distributor directly for product support, shipping queries etc.
Is the SC-3CCK010M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-3CCK010M have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SC-3CCK010M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-3CCK010M often in real-time on the comparison pages.
What if I can't find stock of SC-3CCK010M?
You can fill out our help required form which you can use to request a quote for SC-3CCK010M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.