SC-30-100 Filters by KEMET

COMMON MODE FILTER 1000UH THD

Status: Unknown
Series: SC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.46

Distributor Stock
Logo for RS
RS
from US$10.52
120
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$8.46
19
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$12.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.15
-
Buy Now
Logo for element14
element14
from US$9.78
-
Buy Now
Logo for Farnell
Farnell
from US$9.47
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1mH
Rated Current 30A
Product Range SC Series
SVHC No SVHC (15-Jan-2018)
DC Current Max 30A

Alternative Descriptions

Common Mode Choke THT AC 30A 1mH | RS
V |Kemet SC-30-100 | Newark Electronics
Choke, Common Mode, 1 mH, 30 A | Avnet America
SC Through Hole Common mode filter, -25 - +80 degC, 30 A, 62 x 35 x 62mm | KEMET SC-30-100 | RS Americas
COMMON MODE FILTER, 1000UH, THD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC-30-100?

Additional datasheets, footprints and schematics for SC-30-100 are listed on our Part Details page. You can also find images and similar parts to SC-30-100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC-30-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-30-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC-30-100 fall under?

The SC-30-100 is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SC-30-100 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC-30-100 you can contact the distributor directly for product support, shipping queries etc.

Is the SC-30-100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC-30-100 have stock available?

Authorised distributors including RS, CoreStaff, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SC-30-100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC-30-100 often in real-time on the comparison pages.

What if I can't find stock of SC-30-100?

You can fill out our help required form which you can use to request a quote for SC-30-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay