Status: | Unknown |
---|---|
Series: | SC-J Series |
RoHS: | Unknown |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.36
|
No stock
|
Buy Now | |
CoreStaff
from US$3.55
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$2.97
|
232
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
-
|
Buy Now | |
Avnet America
from US$4.59
|
-
|
Buy Now | |
RS Americas
from US$3.70
|
-
|
Buy Now | |
Avnet Asia
from US$3.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1mH |
---|---|
Rated Current | 5A |
Product Range | SC-J Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 5A |
V |Kemet SC-05-10J | Newark Electronics |
Choke, Common Mode, 1 mH, 5 A | Avnet America |
AC Line Filter, CMC 1mH,5A, 0.05ohm | KEMET SC-05-10J | RS Americas |
COMMON MODE FILTER, 1000UH, THD | Farnell |
Where can I find additional details, specifications and documents for a SC-05-10J?
Additional datasheets, footprints and schematics for SC-05-10J are listed on our Part Details page. You can also find images and similar parts to SC-05-10J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-05-10J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-05-10J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-05-10J fall under?
The SC-05-10J is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SC-05-10J when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-05-10J you can contact the distributor directly for product support, shipping queries etc.
Is the SC-05-10J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-05-10J have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SC-05-10J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-05-10J often in real-time on the comparison pages.
What if I can't find stock of SC-05-10J?
You can fill out our help required form which you can use to request a quote for SC-05-10J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.