SC-03-30J Filters by KEMET

COMMON MODE FILTER, 3MH, 3A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.87

Distributor Stock
Logo for Farnell
Farnell
from US$1.89
228
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.91
228
in stock
Buy Now
Logo for element14
element14
from US$1.87
228
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Common Mode Filter, 3Mh, 3A Rohs Compliant: Yes |Kemet SC-03-30J | Newark Electronics
AC Line Filter, CMC 3mH,3A, 0.11ohm | KEMET SC-03-30J | RS Americas
Choke, Common Mode, 3 mH, 3 A | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC-03-30J?

Additional datasheets, footprints and schematics for SC-03-30J are listed on our Part Details page. You can also find images and similar parts to SC-03-30J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC-03-30J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-03-30J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC-03-30J fall under?

The SC-03-30J is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SC-03-30J when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC-03-30J you can contact the distributor directly for product support, shipping queries etc.

Is the SC-03-30J RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SC-03-30J have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet Abacus have stock available or on a lead time for SC-03-30J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC-03-30J often in real-time on the comparison pages.

What if I can't find stock of SC-03-30J?

You can fill out our help required form which you can use to request a quote for SC-03-30J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay