Status: | Unknown |
---|---|
Series: | SC Series |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.83
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
814
in stock
|
Buy Now | |
CoreStaff
from US$1.54
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$3.22
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
6
in stock
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
RS Americas
from US$1.70
|
-
|
Buy Now | |
element14
from US$2.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 3mH |
---|---|
Rated Current | 2A |
Product Range | SC Series |
SVHC | No SVHC (15-Jan-2018) |
Ac Filter T/H 2A 3000Uh Rohs Compliant: Yes |Kemet SC-02-300 | Newark Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Choke, Common Mode, 3 mH, 2 A | Avnet America |
AC Line Filter, CMC 3mH,2A, 0.1ohm | KEMET SC-02-300 | RS Americas |
COMMON MODE FILTER, 3000UH, THD | element14 |
Where can I find additional details, specifications and documents for a SC-02-300?
Additional datasheets, footprints and schematics for SC-02-300 are listed on our Part Details page. You can also find images and similar parts to SC-02-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-02-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-02-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-02-300 fall under?
The SC-02-300 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SC-02-300 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-02-300 you can contact the distributor directly for product support, shipping queries etc.
Is the SC-02-300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-02-300 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rapid Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SC-02-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-02-300 often in real-time on the comparison pages.
What if I can't find stock of SC-02-300?
You can fill out our help required form which you can use to request a quote for SC-02-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.