Status: | Unknown |
---|---|
Series: | SC-G/GS Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
1,065
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
1,065
in stock
|
Buy Now | |
element14
from US$1.34
|
1,065
in stock
|
Buy Now | |
CoreStaff
from US$1.00
|
1,047
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2mH |
---|---|
Rated Current | 2A |
Product Range | SC-G/GS Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 2A |
Common Mode Filter, 2000Uh, Thd | Newark Electronics |
COMMON MODE FILTER, 2000UH, THD | element14 |
Choke, Common Mode, 2 mH | Avnet America |
AC Line Filter, CMC 2mH,2A, 0.07ohm | KEMET SC-02-20G | RS Americas |
Where can I find additional details, specifications and documents for a SC-02-20G?
Additional datasheets, footprints and schematics for SC-02-20G are listed on our Part Details page. You can also find images and similar parts to SC-02-20G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-02-20G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-02-20G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-02-20G fall under?
The SC-02-20G is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SC-02-20G when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-02-20G you can contact the distributor directly for product support, shipping queries etc.
Is the SC-02-20G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-02-20G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for SC-02-20G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-02-20G often in real-time on the comparison pages.
What if I can't find stock of SC-02-20G?
You can fill out our help required form which you can use to request a quote for SC-02-20G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.