Status: | Unknown |
---|---|
Series: | SC-G/GS Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
5,480
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
15,000
in stock
|
Buy Now | |
element14
from US$1.98
|
2,477
in stock
|
Buy Now | |
Farnell
from US$1.92
|
2,477
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,948
in stock
|
Buy Now | |
CoreStaff
from US$1.41
|
992
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$3.24
|
-
|
Buy Now | |
Avnet Asia
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2mH |
---|---|
Rated Current | 1A |
Product Range | SC-G/GS Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1A |
Common Mode Choke THT AC 1A 2mH | RS |
COMMON MODE FILTER, 2000UH, THD | element14 |
Common Mode Filter, 2000Uh, Thd | Newark Electronics |
Choke, Common Mode, 2 mH | Avnet America |
SC Through Hole Common mode filter, -25 - +80 degC, 1 A, 15 x 8.5 x 15mm | KEMET SC-01-20GS | RS Americas |
Where can I find additional details, specifications and documents for a SC-01-20GS?
Additional datasheets, footprints and schematics for SC-01-20GS are listed on our Part Details page. You can also find images and similar parts to SC-01-20GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-01-20GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-01-20GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-01-20GS fall under?
The SC-01-20GS is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SC-01-20GS when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-01-20GS you can contact the distributor directly for product support, shipping queries etc.
Is the SC-01-20GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-01-20GS have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SC-01-20GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-01-20GS often in real-time on the comparison pages.
What if I can't find stock of SC-01-20GS?
You can fill out our help required form which you can use to request a quote for SC-01-20GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.