SBT5LMMEPC Transducers by Mallory

PIEZO ALARM, MEDICAL, FAILURE, 95DBA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$36.39

Distributor Stock
Logo for Farnell
Farnell
from US$38.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$36.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$42.22
-
Buy Now
Logo for element14
element14
from US$36.57
-
Buy Now
Logo for Sager
Sager
from US$37.26
-
Buy Now

Specifications

Transducer Function Alarm
Tones Pulse
Supply Voltage Min 3.3VDC
Supply Voltage Max 5VDC
Operating Current Max 20mA
Sound Level SPL 95dBA
Resonant Frequency 4kHz
RoHS Compliant Yes

Alternative Descriptions

Piezo Alarm, Medical, Failure, 95Dba | Newark Electronics
IEC ALARM 3-5VDC 90 DB EQUIP/SUPPLY | Mallory Sonalert SBT5LMMEPC | RS Americas
66Y7280 | element14
Piezo Buzzers & Audio Indicators IEC ALARM 3-5VDC 90 DB EQUIP/SUPPLY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBT5LMMEPC?

Additional datasheets, footprints and schematics for SBT5LMMEPC are listed on our Part Details page. You can also find images and similar parts to SBT5LMMEPC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBT5LMMEPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBT5LMMEPC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBT5LMMEPC fall under?

The SBT5LMMEPC is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.

Can I view similar or alternative parts?

You can view similar parts to SBT5LMMEPC when available in the Piezo Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBT5LMMEPC you can contact the distributor directly for product support, shipping queries etc.

Is the SBT5LMMEPC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SBT5LMMEPC have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for SBT5LMMEPC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBT5LMMEPC often in real-time on the comparison pages.

What if I can't find stock of SBT5LMMEPC?

You can fill out our help required form which you can use to request a quote for SBT5LMMEPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay