Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | 30VAC |
Operating Current Max | 1.5mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 200Hz |
Piezo Transducer, Medical, 95Dba | Newark Electronics |
╪44.5 x 14 mm 30 VAC 95 dB 200 Hz Flang Mt 2 Wire Medical Piezo Transducer | Future Electronics |
IEC TRANSDUCER 8OHM 100DB 325FREQ FLANGE | Mallory Sonalert SBT200FL | RS Americas |
66Y7276 | element14 |
Piezo Buzzers & Audio Indicators IEC TRANSDUCER 8OHM 100DB 325FREQ FLANGE | Sager |
PIEZO TRANSDUCER, MEDICAL, 95DBA | Farnell |
Where can I find additional details, specifications and documents for a SBT200FL?
Additional datasheets, footprints and schematics for SBT200FL are listed on our Part Details page. You can also find images and similar parts to SBT200FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBT200FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBT200FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBT200FL fall under?
The SBT200FL is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SBT200FL when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBT200FL you can contact the distributor directly for product support, shipping queries etc.
Is the SBT200FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBT200FL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Sager have stock available or on a lead time for SBT200FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBT200FL often in real-time on the comparison pages.
What if I can't find stock of SBT200FL?
You can fill out our help required form which you can use to request a quote for SBT200FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.