Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Tones | Pulse |
Supply Voltage Min | 9VDC |
Supply Voltage Max | 12VDC |
Operating Current Max | 20mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 4kHz |
RoHS Compliant | Yes |
Piezo Alarm, Medical, Failure, 95Dba | Newark Electronics |
IEC ALARM 9-12VDC 90 DB EQUIP/SUPPLY | Mallory Sonalert SBT12MMEPC | RS Americas |
Piezo Buzzers & Audio Indicators IEC ALARM 9-12VDC 90 DB EQUIP/SUPPLY | Sager |
Where can I find additional details, specifications and documents for a SBT12MMEPC?
Additional datasheets, footprints and schematics for SBT12MMEPC are listed on our Part Details page. You can also find images and similar parts to SBT12MMEPC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBT12MMEPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBT12MMEPC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBT12MMEPC fall under?
The SBT12MMEPC is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to SBT12MMEPC when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBT12MMEPC you can contact the distributor directly for product support, shipping queries etc.
Is the SBT12MMEPC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SBT12MMEPC have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for SBT12MMEPC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBT12MMEPC often in real-time on the comparison pages.
What if I can't find stock of SBT12MMEPC?
You can fill out our help required form which you can use to request a quote for SBT12MMEPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.