SBT12MMCPC Transducers by Mallory

PIEZO ALARM, MEDICAL, CARDIAC, 95DBA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.29

Distributor Stock
Logo for Farnell
Farnell
from US$33.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.03
-
Buy Now
Logo for RS Americas
RS Americas
from US$36.16
-
Buy Now
Logo for element14
element14
from US$31.64
-
Buy Now
Logo for Sager
Sager
from US$23.29
-
Buy Now

Specifications

Transducer Function Alarm
Tones Pulse
Supply Voltage Min 9VDC
Supply Voltage Max 12VDC
Operating Current Max 20mA
Sound Level SPL 95dBA
Resonant Frequency 4kHz
RoHS Compliant Yes

Alternative Descriptions

Piezo Alarm, Medical, Cardiac, 95Dba | Newark Electronics
IEC ALARM 9-12VDC 90 DB CARDIAC | Mallory Sonalert SBT12MMCPC | RS Americas
66Y7266 | element14
Piezo Buzzers & Audio Indicators IEC ALARM 9-12VDC 90 DB CARDIAC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBT12MMCPC?

Additional datasheets, footprints and schematics for SBT12MMCPC are listed on our Part Details page. You can also find images and similar parts to SBT12MMCPC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBT12MMCPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBT12MMCPC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBT12MMCPC fall under?

The SBT12MMCPC is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.

Can I view similar or alternative parts?

You can view similar parts to SBT12MMCPC when available in the Piezo Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBT12MMCPC you can contact the distributor directly for product support, shipping queries etc.

Is the SBT12MMCPC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SBT12MMCPC have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for SBT12MMCPC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBT12MMCPC often in real-time on the comparison pages.

What if I can't find stock of SBT12MMCPC?

You can fill out our help required form which you can use to request a quote for SBT12MMCPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay