Status: | Unknown |
---|---|
Series: | SBT-01W Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
No stock
|
Buy Now | |
element14
from US$0.57
|
32,239
in stock
|
Buy Now | |
Farnell
from US$0.45
|
32,239
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
31,714
in stock
|
Buy Now | |
RS Americas
from US$2.32
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 80µH |
---|---|
Rated Current | 500mA |
Product Range | SBT-01W Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Choke Ni-Zn 80uH Signal | RS |
Filter, CMC Troid, Ni-Zn, 80uH, TH, SBT-01W | KEMET SBT-0180W | RS Americas |
Choke, Common Mode, 80 uH, 500 mA | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SBT Series |
RoHS: | Unknown |
Inductance | 80µH |
---|---|
Rated Current | 500mA |
Product Range | SBT Series |
SVHC | No SVHC (07-Jul-2017) |
Core Material | Ferrite |
DC Current Max | 500mA |
DC Current Rating | 500mA |
DC Resistance Max | 0.055ohm |
Inductance Tolerance | ± 35% |
Inductor Case Style | Through Hole |
Inductor Type | Common / Asymmetrical |
No. of Pins | 4Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Status: | Unknown |
---|---|
Series: | SBT Series |
RoHS: | Compliant |
Inductance | 80µH |
---|---|
Rated Current | 500mA |
Product Range | SBT Series |
Case Dimensions | 7.5mm x 6.4mm x 8mm |
DC Current Max | 500mA |
Filter Terminals | Through Hole |
Inductance Min | 80µH |
No. of Pins | 4 |
RoHS Compliant | Yes |
CHOKE, COMMON MODE, 2X80UH | element14 |
Emi Suppression Filter, 80 Uh, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a SBT-0180W?
Additional datasheets, footprints and schematics for SBT-0180W are listed on our Part Details page. You can also find images and similar parts to SBT-0180W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBT-0180W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBT-0180W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBT-0180W fall under?
The SBT-0180W is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SBT-0180W when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBT-0180W you can contact the distributor directly for product support, shipping queries etc.
Is the SBT-0180W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBT-0180W have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for SBT-0180W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBT-0180W often in real-time on the comparison pages.
What if I can't find stock of SBT-0180W?
You can fill out our help required form which you can use to request a quote for SBT-0180W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.