Status: | Unknown |
---|---|
Series: | SBT-01W Series |
RoHS: | Unknown |
Inductance | 60µH |
---|---|
Rated Current | 500mA |
Product Range | SBT-01W Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Choke, 60Uh, 0.5A Rohs Compliant: Yes |Kemet SBT-0160W | Newark Electronics |
COMMON MODE CHOKE, 60UH, 0.5A | element14 |
Common Mode Choke Ni-Zn 60uH Signal | RS |
Filter, CMC Troid, Ni-Zn, 60uH, TH, SBT-01W | KEMET SBT-0160W | RS Americas |
Where can I find additional details, specifications and documents for a SBT-0160W?
Additional datasheets, footprints and schematics for SBT-0160W are listed on our Part Details page. You can also find images and similar parts to SBT-0160W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBT-0160W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBT-0160W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBT-0160W fall under?
The SBT-0160W is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SBT-0160W when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBT-0160W you can contact the distributor directly for product support, shipping queries etc.
Is the SBT-0160W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBT-0160W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for SBT-0160W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBT-0160W often in real-time on the comparison pages.
What if I can't find stock of SBT-0160W?
You can fill out our help required form which you can use to request a quote for SBT-0160W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.