Status: | Unknown |
---|---|
Series: | SBT-01W Series |
RoHS: | Unknown |
Inductance | 5µH |
---|---|
Rated Current | 500mA |
Product Range | SBT-01W Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Choke, 5Uh, 0.5A | Newark Electronics |
COMMON MODE CHOKE, 5UH, 0.5A | element14 |
Filter, CMC Troid, Ni-Zn, 5uH, TH, SBT-01W | KEMET SBT-0115W | RS Americas |
Where can I find additional details, specifications and documents for a SBT-0115W?
Additional datasheets, footprints and schematics for SBT-0115W are listed on our Part Details page. You can also find images and similar parts to SBT-0115W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBT-0115W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBT-0115W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBT-0115W fall under?
The SBT-0115W is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SBT-0115W when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBT-0115W you can contact the distributor directly for product support, shipping queries etc.
Is the SBT-0115W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBT-0115W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SBT-0115W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBT-0115W often in real-time on the comparison pages.
What if I can't find stock of SBT-0115W?
You can fill out our help required form which you can use to request a quote for SBT-0115W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.