Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | 2.8V p-p |
Operating Current Max | - |
Sound Level SPL | 105dBA |
Resonant Frequency | 325Hz |
Piezo Speaker, Medical, 105Dba | Newark Electronics |
╪44.5 x 15 mm 3 VAC 100 dB 325 Hz PC Pin Medical Speaker | Future Electronics |
IEC MTD SPEAKER 8OHM 100DB 325FREQ PC | Mallory Sonalert SBS300PC | RS Americas |
Speakers & Transducers IEC MTD SPEAKER 8OHM 100DB 325FREQ PC | Sager |
Where can I find additional details, specifications and documents for a SBS300PC?
Additional datasheets, footprints and schematics for SBS300PC are listed on our Part Details page. You can also find images and similar parts to SBS300PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBS300PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBS300PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBS300PC fall under?
The SBS300PC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SBS300PC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBS300PC you can contact the distributor directly for product support, shipping queries etc.
Is the SBS300PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBS300PC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for SBS300PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBS300PC often in real-time on the comparison pages.
What if I can't find stock of SBS300PC?
You can fill out our help required form which you can use to request a quote for SBS300PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.