Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | 2.8V p-p |
Operating Current Max | - |
Sound Level SPL | 105dBA |
Resonant Frequency | 325Hz |
Piezo Speaker, Medical, 105Dba | Newark Electronics |
61.5 x 15 mm 3 VAC 100 dB 325 Hz Flange Mt 2 Wire Lead Medical Speaker | Future Electronics |
IEC MTD SPEAKER 8OHM 100DB 325FREQ FLANGE | Mallory Sonalert SBS300FL | RS Americas |
66Y7264 | element14 |
Speakers & Transducers IEC MTD SPEAKER 8OHM 100DB 325FREQ FLANGE | Sager |
PIEZO SPEAKER, MEDICAL, 105DBA | Farnell |
Where can I find additional details, specifications and documents for a SBS300FL?
Additional datasheets, footprints and schematics for SBS300FL are listed on our Part Details page. You can also find images and similar parts to SBS300FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBS300FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBS300FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBS300FL fall under?
The SBS300FL is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SBS300FL when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBS300FL you can contact the distributor directly for product support, shipping queries etc.
Is the SBS300FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBS300FL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Sager have stock available or on a lead time for SBS300FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBS300FL often in real-time on the comparison pages.
What if I can't find stock of SBS300FL?
You can fill out our help required form which you can use to request a quote for SBS300FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.