Status: | Unknown |
---|---|
Series: | PowerSafe SBS series |
RoHS: | Unknown |
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 26Ah |
Battery Size Code | - |
Battery Terminals | Bolt |
External Diameter | - |
External Height | 156mm |
External Width | 97mm |
External Depth | 250mm |
Weight | 9.5kg |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | PowerSafe SBS series |
Enersys SBS30 12V 26Ah | RS |
BATTERY,LEAD ACID,26AH,12V | Farnell |
Powersafe Sbs Lead Acid Battery | Newark Electronics |
Where can I find additional details, specifications and documents for a SBS30?
Additional datasheets, footprints and schematics for SBS30 are listed on our Part Details page. You can also find images and similar parts to SBS30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBS30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBS30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBS30 fall under?
The SBS30 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to SBS30 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBS30 you can contact the distributor directly for product support, shipping queries etc.
Is the SBS30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBS30 have stock available?
Authorised distributors including RS, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for SBS30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBS30 often in real-time on the comparison pages.
What if I can't find stock of SBS30?
You can fill out our help required form which you can use to request a quote for SBS30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.