Transducer Function | Alarm |
---|---|
Tones | Pulse |
Supply Voltage Min | 9VDC |
Supply Voltage Max | 12VDC |
Operating Current Max | 200mA |
Sound Level SPL | 105dBA |
Resonant Frequency | 4kHz |
RoHS Compliant | Yes |
Alarm, Medical, Temp/Energy, 105Dba | Newark Electronics |
IEC SPKR ALARM 9-12VDC 95DB TEMP/ENERGY | Mallory Sonalert SBS12LMMTPC | RS Americas |
66Y7258 | element14 |
Speakers & Transducers IEC SPKR ALARM 95DB TEMP/ENERGY | Sager |
Where can I find additional details, specifications and documents for a SBS12LMMTPC?
Additional datasheets, footprints and schematics for SBS12LMMTPC are listed on our Part Details page. You can also find images and similar parts to SBS12LMMTPC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBS12LMMTPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBS12LMMTPC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBS12LMMTPC fall under?
The SBS12LMMTPC is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to SBS12LMMTPC when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBS12LMMTPC you can contact the distributor directly for product support, shipping queries etc.
Is the SBS12LMMTPC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SBS12LMMTPC have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for SBS12LMMTPC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBS12LMMTPC often in real-time on the comparison pages.
What if I can't find stock of SBS12LMMTPC?
You can fill out our help required form which you can use to request a quote for SBS12LMMTPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.